onsemi Logic - Logic - Shift Registers - MM74HC164MTCX MM74HC164MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765404-MM74HC164MTCX Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: MM74HC164 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): SN74HC164DB; SN74HC164DBG4; SN74HC164DBRG4; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765404-MM74HC164MTCX Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: MM74HC164 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): SN74HC164DB; SN74HC164DBG4; SN74HC164DBRG4; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - MM74HC164MTCX - 765404-MM74HC164MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MM74HC164MTCX
765404-MM74HC164MTCX
Logic - Logic - Shift Registers - MM74HC164MTCX 765404-MM74HC164MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765404-MM74HC164MTCX Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Push-Pull Operating Supply Voltage: 2 V ~ 6 V Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Family Name: MM74HC164 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): SN74HC164DB; SN74HC164DBG4; SN74HC164DBRG4; Introduction Date: January 19, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765404-MM74HC164MTCX
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Operating Supply Voltage: 2 V ~ 6 V
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MM74HC164
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): SN74HC164DB; SN74HC164DBG4; SN74HC164DBRG4;
Introduction Date: January 19, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 765404-MM74HC164MTCX
Product Name Logic - Logic - Shift Registers - MM74HC164MTCX
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Switching Regulators - 1908168 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature 85 C (185 F)
View Details