onsemi Analog Switch and Multiplexer IC MM74HC157MTC

Description
IC MULTIPLEXER 4 X 2:1 16TSSOP Product overview: MM74HC157MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC157MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 4 X 2:1 16TSSOP Product overview: MM74HC157MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC157MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MM74HC157MTC
Analog Switch and Multiplexer IC 743-MM74HC157MTC
IC MULTIPLEXER 4 X 2:1 16TSSOP Product overview: MM74HC157MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC157MTC can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 4 X 2:1 16TSSOP Product overview: MM74HC157MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC157MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC157MTC - 1224632-MM74HC157MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC157MTC
1224632-MM74HC157MTC
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC157MTC 1224632-MM74HC157MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224632-MM74HC157MTC Series: 74HC Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MM74HC157 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74HC157PW,118; 74HC157PW,112; 74HC157PW; Introduction Date: February 10, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224632-MM74HC157MTC
Series: 74HC
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MM74HC157
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74HC157PW,118; 74HC157PW,112; 74HC157PW;
Introduction Date: February 10, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MM74HC157MTC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MM74HC157MTC-ND
Signal Switches, Multiplexers, Decoders MM74HC157MTC-ND
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MM74HC157MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MM74HC157MTC
Logic - Signal Switches, Multiplexers, Decoders MM74HC157MTC
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MM74HC157MTC 1224632-MM74HC157MTC MM74HC157MTC-ND MM74HC157MTC
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC157MTC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905801 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC238D,652 - 908214-74HC238D,652 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SO
View Details
3 suppliers