onsemi SOIC Analog Switch and Multiplexer IC MM74HC154WMX

Description
4-16 Line Decoder/Demux IC, 74HC, CMOS, SOIC W Product overview: MM74HC154WMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC154WMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-16 Line Decoder/Demux IC, 74HC, CMOS, SOIC W Product overview: MM74HC154WMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC154WMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-MM74HC154WMX
SOIC Analog Switch and Multiplexer IC 743-MM74HC154WMX
4-16 Line Decoder/Demux IC, 74HC, CMOS, SOIC W Product overview: MM74HC154WMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC154WMX can be used for catalog matching and distributor lookup.

4-16 Line Decoder/Demux IC, 74HC, CMOS, SOIC W Product overview: MM74HC154WMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC154WMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC154WMX - 1078027-MM74HC154WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC154WMX
1078027-MM74HC154WMX
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC154WMX 1078027-MM74HC154WMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078027-MM74HC154WMX Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078027-MM74HC154WMX
Packaging: Reel - TR
Type: Decoder
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MM74HC154WMX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MM74HC154WMX-ND
Signal Switches, Multiplexers, Decoders MM74HC154WMX-ND
Decoder 1 x 4:16 24-SOP

Decoder 1 x 4:16 24-SOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MM74HC154WMX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MM74HC154WMX
Logic - Signal Switches, Multiplexers, Decoders MM74HC154WMX
IC DECODER 1 X 4:16 24SOP

IC DECODER 1 X 4:16 24SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MM74HC154WMX 1078027-MM74HC154WMX MM74HC154WMX-ND MM74HC154WMX
Product Name SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC154WMX Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Power Dissipation 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPW - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers
Dual 4-channel analog multiplexer/demultiplexer - 74HC4052BQ-Q100/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details