onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MM74HC154N

Description
IC DECODER 1 X 4:16 24DIP
Datasheet
Description
IC DECODER 1 X 4:16 24DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MM74HC154N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MM74HC154N
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MM74HC154N
IC DECODER 1 X 4:16 24DIP

IC DECODER 1 X 4:16 24DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - MM74HC154N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MM74HC154N
Signal Switches, Multiplexers, Decoders MM74HC154N
Decoder 1 x 4:16 24-PDIP

Decoder 1 x 4:16 24-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number MM74HC154N MM74HC154N
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC238BQ,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74153PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 54LS353DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details