onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MM74HC151MX

Description
Multiplexer, HC/UH Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16
Request a Quote
Description
Multiplexer, HC/UH Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MM74HC151 is an 8-channel digital multiplexer that utilizes advanced silicon-gate CMOS technology, offering high speed and low power dissipation. It can drive up to 10 LS-TTL loads and selects one of the eight data sources based on the address inputs A, B, and C. The device features both true (Y) and complement (W) outputs, with a STROBE input that enables the multiplexer when at a low logic level. Key specifications include a typical propagation delay of 26 ns from data select to output Y, a wide operating supply voltage range of 2 to 6V, and low input current of 1 mA maximum. The device is also compatible with the standard 74LS logic family and includes internal protection against static discharge. The MM74HC151 is available in multiple package types, including SOIC, SOP, TSSOP, and PDIP, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The MM74HC151 is an 8-channel digital multiplexer that utilizes advanced silicon-gate CMOS technology, offering high speed and low power dissipation. It can drive up to 10 LS-TTL loads and selects one of the eight data sources based on the address inputs A, B, and C. The device features both true (Y) and complement (W) outputs, with a STROBE input that enables the multiplexer when at a low logic level. Key specifications include a typical propagation delay of 26 ns from data select to output Y, a wide operating supply voltage range of 2 to 6V, and low input current of 1 mA maximum. The device is also compatible with the standard 74LS logic family and includes internal protection against static discharge. The MM74HC151 is available in multiple package types, including SOIC, SOP, TSSOP, and PDIP, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
 - MM74HC151MX - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16

Multiplexer, HC/UH Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - MM74HC151MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
MM74HC151MX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MM74HC151MX
IC MULTIPLEXER 1 X 8:1 16SOIC

IC MULTIPLEXER 1 X 8:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - MM74HC151MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MM74HC151MX
Signal Switches, Multiplexers, Decoders MM74HC151MX
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MM74HC151MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
MM74HC151MX
Signal Switches, Multiplexers, Decoders MM74HC151MX
Multiplexer 1 x 8:1 16-SOIC

Multiplexer 1 x 8:1 16-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number MM74HC151MX MM74HC151MX MM74HC151MX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Output Characteristics Complementary Output
Package Type SOP; SOP16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS258B/BFA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP
View Details
3 suppliers
 - 74HCT4051DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details