The Hex Inverter, Schmitt Trigger SOIC-14 (part number 38C7505) from ON Semiconductor is designed for low power dissipation and high noise immunity. It operates within a supply voltage range of 2V to 6V and features a typical propagation delay of 13ns. The device has a low quiescent current of 20µA maximum and can drive up to 10 LS-TTL loads, making it suitable for various digital applications. The typical hysteresis voltage is 0.9V at a supply voltage of 4.5V. All inputs are protected against static discharge, ensuring reliability in operation. The product is available in multiple package types, including SOIC, SOP, TSSOP, and PDIP, and is compliant with RoHS standards.
Inverters Hex Inv Schmitt Trig Product overview: MM74HC14MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC14MX can be used for catalog matching and distributor lookup.
Inverter Schmitt Trigger CMOS 14-SOIC
Inverter Schmitt Trigger CMOS 14-SOIC
Inverter Schmitt Trigger CMOS 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125318-MM74HC14MX
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: MM74HC14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC14DTE4; SN74HC14DTG4; SN74HC14DG4;
Introduction Date: January 12, 1999
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial
Quantity per package: 2,500
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
HEX INVERTER, SCHMITT, 1 I/P, NSOIC-14; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:NSOIC; No. of RoHS Compliant: Yes
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; Family Type:HC RoHS Compliant: Yes
HEX INVERTER, SCHMITT TRIGGER SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC14MX | 6709747 | 6709747P | MM74HC14MXCT-ND | 125318-MM74HC14MX | MM74HC14MX | MM74HC14MX | MM74HC14MX | 31Y2985 | 38C7505 |
| Product Name | Logic IC | Inverters ICs | Inverters ICs | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HC14MX | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Hex Inverter, Schmitt, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | |
| Supply Voltage | 2 V to 6 V | 6 v | 2V ~ 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | 6V | |||
| Logic Family | HC | TTL; Inverter | TTL; Inverter | |||||||
| IC Package Type | Other; Reel | SOIC; Other; Soic | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | Other; SOIC | |||
| Output Type | LSTTL | LSTTL |