Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverters Hex Inv Schmitt Trig Product overview: MM74HC14MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC14MTCX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006832-MM74HC14MTCX
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500
Hex Inverting Schmitt Trigger CMOS TSSOP
Hex Inverting Schmitt Trigger CMOS TSSOP
Hex Inverting Schmitt Trigger CMOS TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
HEX INVERTER SCHMITT TRIGGER TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC, 74HC, SMD; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC14MTCXTR-ND | 705-MM74HC14MTCX | 006832-MM74HC14MTCX | 7390076 | 7390076P | MM74HC14MTCX | MM74HC14MTCX | 58K1944 | 58M9281 |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - MM74HC14MTCX | Inverters ICs | Inverters ICs | Gates and Inverters | Logic - Gates and Inverters | Hex Inverter Schmitt Trigger Tssop-14; Logic Function Onsemi | Ic, 74Hc, Smd; Logic Family / Base Number Onsemi |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | |
| Supply Voltage | 2V ~ 6V | 2 V to 6 V | 2 V ~ 6 V | 6 v | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 6V | ||
| Inputs | 1 | 6 | 1 | 1 | 1 | ||||
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 21 ns | 21 ns | 188 ns |