onsemi Logic IC MM74HC14MTC

Description
Inverters Hex Inv Schmitt Trig Product overview: MM74HC14MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC14MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inverters Hex Inv Schmitt Trig Product overview: MM74HC14MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC14MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverters Hex Inv Schmitt Trig Product overview: MM74HC14MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC14MTC can be used for catalog matching and distributor lookup.

Inverters Hex Inv Schmitt Trig Product overview: MM74HC14MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC14MTC can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - MM74HC14MTC-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HC14MTC-ND
Gates and Inverters MM74HC14MTC-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - MM74HC14MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HC14MTC
Logic - Gates and Inverters MM74HC14MTC
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Ic,logic Gate,hex Inverter,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi - 82C9118 - Newark, An Avnet Company
Chicago, IL, United States
Ic,logic Gate,hex Inverter,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi
82C9118
Ic,logic Gate,hex Inverter,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi 82C9118
IC,LOGIC GATE,HEX INVERTER,HC-CMOS,TSS OP,14PIN,PLASTIC ROHS COMPLIANT: YES

IC,LOGIC GATE,HEX INVERTER,HC-CMOS,TSSOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - MM74HC14MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HC14MTC
Gates and Inverters MM74HC14MTC
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-MM74HC14MTC MM74HC14MTC-ND MM74HC14MTC 82C9118 MM74HC14MTC
Product Name Logic IC Gates and Inverters Logic - Gates and Inverters Ic,logic Gate,hex Inverter,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi Gates and Inverters
Gate Type NOT NOT NOT NOT; Inverter
Supply Voltage 2 V to 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V
Logic Family HC
IC Package Type Other; Tube TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Inputs 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
2-input OR gate - 74AHC1G32GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
11 suppliers
Logic - Gates and Inverters - 54LS08FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details