Inverters Hex Inv Schmitt Trig Product overview: MM74HC14M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC14M can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059065-MM74HC14M
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Quantity per package: 1,100
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
HEX INVERTER, SCHMITT TRIGGER, 13NS, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC14; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC, INVERTER, 74HC14, CMOS, 14SOIC; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, INVERTER, HC/UH SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14 4 MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC INVERT SCHMITT 6CH 1IN 14SOIC
Schmitt Trigger 6 21ns@6V,50pF 2uA 2V~6V SOIC-14 Inverters ROHS
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC14M | 1841263 | 1841263P | 059065-MM74HC14M | MM74HC14M-ND | 78K6063 | 96K2372 | 16120642 | MM74HC14M | MM74HC14M | MM74HC14M |
| Product Name | Logic IC | Inverters ICs | Inverters ICs | Logic - Logic - Gates and Inverters - MM74HC14M | Gates and Inverters | Hex Inverter, Schmitt Trigger, 13Ns, Soic-14; Logic Function Onsemi | Ic, Inverter, 74Hc14, Cmos, 14Soic; Logic Family / Base Number Onsemi | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic ICs >> Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter schmitt trigger | NOT; Inverter Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 2 V to 6 V | 6 v | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V~6V | 2V ~ 6V | ||||
| Logic Family | HC | CMOS; Inverter schmitt trigger | CMOS; Inverter Schmitt Trigger | ||||||||
| IC Package Type | Other; Tube | SOIC; Other; Soic | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; SOIC | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |||
| Output Type | Cmos | CMOS |