onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders MM74HC139MTCX

Description
Win Source Part Number: 1014134-MM74HC139MTC X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-MM74HC139MTCX,F AIFSCMM74HC139MTCX Base Product Number: 74HC139
Request a Quote Datasheet
Description
Win Source Part Number: 1014134-MM74HC139MTC X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-MM74HC139MTCX,F AIFSCMM74HC139MTCX Base Product Number: 74HC139
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1014134-MM74HC139MTCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1014134-MM74HC139MTCX
Win Source Part Number: 1014134-MM74HC139MTC X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-MM74HC139MTCX,F AIFSCMM74HC139MTCX Base Product Number: 74HC139

Win Source Part Number: 1014134-MM74HC139MTCX
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Decoder/Demultiplexer
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-MM74HC139MTCX,FAIFSCMM74HC139MTCX
Base Product Number: 74HC139

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1014134-MM74HC139MTCX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139E - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers
 - AM7992BDC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP24
View Details
8-bit bus switch with output enable - 74CBTLV3245PW-Q10J - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT360-1 SOT360-1
View Details