onsemi Transistor MM74HC138M

Description
IC, 74HC CMOS, SMD, 74HC138, SOIC16; LOGIC FAMILY / BASE NUMBER:74HC138; LOGIC TYPE:DECODER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 74HC CMOS, SMD, 74HC138, SOIC16; LOGIC FAMILY / BASE NUMBER:74HC138; LOGIC TYPE:DECODER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16120634 - Radwell International
Willingboro, NJ, United States
Transistor
16120634
Transistor 16120634
IC, 74HC CMOS, SMD, 74HC138, SOIC16; LOGIC FAMILY / BASE NUMBER:74HC138; LOGIC TYPE:DECODER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, 74HC CMOS, SMD, 74HC138, SOIC16; LOGIC FAMILY / BASE NUMBER:74HC138; LOGIC TYPE:DECODER; NO. OF OUTPUTS:8OUTPUTS; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V; LOGIC IC FAMILY:74HC; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 16120634
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products