NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788980-MM74HC132SJX
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Part Status: Obsolete(EOL)
Family Name: MM74HC132
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HC132NS; SN74HC132NSR-P; SN74HC132NS-P; SN74HC132NSG4;
Introduction Date: September 01, 1983
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quad 2-Input NAND Schmitt Trigger, SOP 14L, 2000-TAPE REEL Product overview: MM74HC132SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC132SJX can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2IN 14SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC132SJX | MM74HC132SJX-ND | 788980-MM74HC132SJX | 705-MM74HC132SJX | MM74HC132SJX | MM74HC132SJX | MM74HC132SJX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HC132SJX | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate |
| Logic Family | CMOS | CMOS | |||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC | Other; SOP | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 |