NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Qd 2-Inp NAND Sc Trg Product overview: MM74HC132MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC132MTC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059064-MM74HC132MTC
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC132PWRG4; MM74HC132MTC_Q; MM74HC132MTC; MM74HC132MTCX;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
Logic Gates Qd 2-Inp NAND Sc Trg
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes
NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC132MTC-ND | MM74HC132MTC | 705-MM74HC132MTC | 059064-MM74HC132MTC | MM74HC132MTC | MM74HC132MTC | MM74HC132MTC | 82C9106 | MM74HC132MTC |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - MM74HC132MTC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NAND; NAND Gate | ||
| Supply Voltage | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Features | Schmitt Trigger | ||||||||
| Propagation Delay | 21 ns | 21 ns | 21 ns |