Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059063-MM74HC132M
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC132DRG4; MM74HC132MX_NL; MM74HC132M_NL;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1,100
Logic Gates Qd 2-Inp NAND Sc Trg Product overview: MM74HC132M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC132M can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
QUAD NAND GATE, SCHMITT TRIGGER, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC132, SOIC14; Logic Family / Base Number:74HC132; Logic Type:NAND Schmitt Trigger; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins;RoHS Compliant: Yes
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Qd 2-Inp NAND Sc Trg
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1867320 | 1868736P | 059063-MM74HC132M | 705-MM74HC132M | MM74HC132M-ND | MM74HC132M | MM74HC132M | MM74HC132M | 78K6061 | 97K5248 | MM74HC132M | MM74HC132M |
| Product Name | Logic Gates | Logic Gates | Logic - Logic - Gates and Inverters - MM74HC132M | Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Quad Nand Gate, Schmitt Trigger, Soic-14; Logic Function Onsemi | Ic, 74Hc Cmos, Smd, 74Hc132, Soic14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND; NAND; Nand | AND; NAND; NAND | NOT; NAND; NAND Gate | NAND; NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND; NAND Schmitt Trigger | NAND | ||
| Supply Voltage | 6 v | 2 V ~ 6 V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 2V ~ 6V | 6V | ||||
| Logic Family | Nand | NAND | HC | |||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger |