onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126SJX MM74HC126SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059062-MM74HC126SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC126NSRG4; MM74HC126SJX_Q; MM74HC126SJ_Q; MM74HC126SJX; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059062-MM74HC126SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC126NSRG4; MM74HC126SJX_Q; MM74HC126SJ_Q; MM74HC126SJX; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126SJX - 059062-MM74HC126SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126SJX
059062-MM74HC126SJX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126SJX 059062-MM74HC126SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059062-MM74HC126SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC126NSRG4; MM74HC126SJX_Q; MM74HC126SJ_Q; MM74HC126SJX; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059062-MM74HC126SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC126NSRG4; MM74HC126SJX_Q; MM74HC126SJ_Q; MM74HC126SJX;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC126SJX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MM74HC126SJX
IC BUFFER NON-INVERT 6V 14SOP

IC BUFFER NON-INVERT 6V 14SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips
Product Number 059062-MM74HC126SJX MM74HC126SJX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126SJX Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3078AT/B - Rochester Electronics
Specs
Package Type CAN
Life Cycle Stage Rochester Active
View Details
3 suppliers
1500V Operational Amplifier IC - 687-CLC406AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers
Instrumentation, Op Amps, Buffer Amps - 5962-8963501PA-ND - DigiKey
Specs
Slew Rate 6 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; "8-CDIP (0.300"", 7.62mm)"
View Details
4 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details