Buffers & Line Drivers 3-STATE Quad Buffers
BUFFER, QUAD, TRI-STATE, NSOIC-14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC126; Logic Case Style:NSOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | MM74HC126MX | 31Y2980 |
| Product Name | Buffers & Line Drivers | Buffer, Quad, Tri-State, Nsoic-14; Logic Device Type Onsemi |