onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126MTCX MM74HC126MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102272-MM74HC126MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102272-MM74HC126MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126MTCX - 102272-MM74HC126MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126MTCX
102272-MM74HC126MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126MTCX 102272-MM74HC126MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102272-MM74HC126MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102272-MM74HC126MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HC126MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MM74HC126MTCXTR-ND
Buffers, Drivers, Receivers, Transceivers MM74HC126MTCXTR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HC126MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MM74HC126MTCXDKR-ND
Buffers, Drivers, Receivers, Transceivers MM74HC126MTCXDKR-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MM74HC126MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MM74HC126MTCXCT-ND
Buffers, Drivers, Receivers, Transceivers MM74HC126MTCXCT-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC126MTCX
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MM74HC126MTCX
IC BUFFER NON-INVERT 6V 14TSSOP

IC BUFFER NON-INVERT 6V 14TSSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - MM74HC126MTCX - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
MM74HC126MTCX
Buffers, Drivers, Receivers, Transceivers MM74HC126MTCX
IC BUFFER NON-INVERT 6V 14TSSOP

IC BUFFER NON-INVERT 6V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 102272-MM74HC126MTCX MM74HC126MTCXTR-ND MM74HC126MTCX MM74HC126MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC126MTCX Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 800-2180-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers