onsemi Logic - Buffers, Drivers, Receivers, Transceivers MM74HC125MTCX

Description
IC BUFFER NON-INVERT 6V 14TSSOP
Datasheet
Description
IC BUFFER NON-INVERT 6V 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC125MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC125MTCX
Logic - Buffers, Drivers, Receivers, Transceivers MM74HC125MTCX
IC BUFFER NON-INVERT 6V 14TSSOP

IC BUFFER NON-INVERT 6V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MM74HC125MTCX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CY8C4128FNI-BL563TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 5447ADM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - 336-5501-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details