Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059057-MM74HC123ASJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 22ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 2 V to 6 V
Monostable Multivibrator 22ns 16-SOP
IC MULTIVIBRATOR 22NS 16SOP
Monostable Multivibrator 22 ns 16-SOP
Monostable Multivibrator 22 ns 16-SOP
IC MULTIVIBRATOR 22NS 16SOP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | MM74HC123ASJX | 059057-MM74HC123ASJX | MM74HC123ASJX-ND | MM74HC123ASJX | MM74HC123ASJX | MM74HC123ASJX |
| Product Name | Logic - Logic - Multivibrators - MM74HC123ASJX | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Logic - Multivibrators | |
| Package Type | SOP; Other; SOP16 | SOP; Other; 16-SOP | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | CMOS | |||||
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |