The MM74HC08SJ is a quad 2-input AND gate integrated circuit that utilizes advanced silicon-gate CMOS technology, achieving operating speeds comparable to LS-TTL gates while maintaining low power consumption. It features a typical propagation delay of 7 ns for the high-to-low transition and 12 ns for the low-to-high transition. The device can drive up to 10 LS-TTL loads and has a maximum quiescent power consumption of 2 µA at room temperature. This IC is available in a 14-lead Small Outline Package (SOP) and is compatible with the standard 74LS logic family in terms of functionality and pin configuration. The inputs are protected against static discharge, ensuring reliability in various applications. The recommended operating conditions include a supply voltage range of 2V to 6V and an operating temperature range of -40°C to +85°C. Engineers looking for a reliable and efficient AND gate solution may consider the MM74HC08SJ for their projects, particularly in low-power applications where speed and compatibility with existing TTL logic are essential.
Logic Gates Qd 2-Input AND Gate Product overview: MM74HC08SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC08SJX can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023592-MM74HC08SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
AND Gate IC 4 Channel 14-SOP
AND Gate IC 4 Channel 14-SOP
IC GATE AND 4CH 2-INP 14SOP
IC GATE AND 4CH 2-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC08SJX | MM74HC08SJXTR-ND | 023592-MM74HC08SJX | MM74HC08SJX | MM74HC08SJX | MM74HC08SJX |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HC08SJX | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND; AND | AND | NOT; AND; AND Gate | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Logic Family | HC | |||||
| IC Package Type | Other; Reel | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOP; Other; 14-SOP | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Inputs | 2 | 2 | 2 |