Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023591-MM74HC08MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Quad 2-Input AND Gate
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC Product overview: MM74HC08MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC08MX can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates Qd 2-Input AND Gate
AND GATE, HC/UH SERIES, 4-FUNC,
IC GATE AND 4CH 2-INP 14SOIC
2INPUTS, I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
AND Gate IC 4 Channel 14-SOIC
AND Gate IC 4 Channel 14-SOIC
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 023591-MM74HC08MX | MM74HC08MX | 6711728 | 6711728P | MM74HC08MXDKR-ND | 705-MM74HC08MX | MM74HC08MX | MM74HC08MX | MM74HC08MX | MM74HC08MX | 31Y2976 | MM74HC08MX |
| Product Name | Logic - Logic - Gates and Inverters - MM74HC08MX | Logic Gates | Logic Gates | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | 2Inputs, I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND; And | AND; AND | AND | AND; AND | AND | AND; AND Gate | NOT; AND | AND; AND Gate | ||
| Supply Voltage | 2 V ~ 6 V | 6 v | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 20 ns | 121 ns | 20 ns | 20 ns | 20 ns | |||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |