AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118036-MM74HC08MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Logic Gates Qd 2-Input AND Gate Product overview: MM74HC08MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC08MTCX can be used for catalog matching and distributor lookup.
Quad 2-Input AND Gate
Quad 2-Input AND Gate
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14TSSOP
2V~6V 2uA 4 20ns@6V,50pF AND Gate TSSOP-14 Gates ROHS
IC GATE AND 4CH 2-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC08MTCXCT-ND | 118036-MM74HC08MTCX | 705-MM74HC08MTCX | MM74HC08MTCX | MM74HC08MTCX | MM74HC08MTCX | 31Y2975 | MM74HC08MTCX | MM74HC08MTCX | MM74HC08MTCX | MM74HC08MTCX |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HC08MTCX | Logic IC | Gates and Inverters | Gates and Inverters | And Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic ICs >> Gates | Logic - Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND | AND | AND; AND Gate | AND; AND Gate | AND; AND Gate | AND | AND | NOT; AND | |
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 2V ~ 6V | 6V | 2V~6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||||
| Propagation Delay | 20 ns | 20 ns | 20 ns | 20 ns | |||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | 5.2 mA |