AND Gate IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059053-MM74HC08M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 1,100
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Qd 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOIC
LOGIC INTEGRATED CIRCUIT, 74HC SERES, 14-SOIC, 2 UA, 4 CIRCUIT, 2 INPUT, 2-6 V. FREE 2 YEAR RADWELL WARRANTY
AND Gate IC 4 Channel 14-SOIC
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC08, SOIC14; Logic Family / Base Number:74HC08; Logic Type:AND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC08M-ND | 1868696 | 1868696P | 059053-MM74HC08M | MM74HC08M | MM74HC08M | MM74HC08M | 16126384 | MM74HC08M | 78K6057 | 97K5240 | MM74HC08M | MM74HC08M |
| Product Name | Gates and Inverters | Logic Gates | Logic Gates | Logic - Logic - Gates and Inverters - MM74HC08M | Logic Gates | Gates and Inverters | Logic IC | Gates and Inverters | Quad And Gate, 2I/p, Soic-14; Logic Function Onsemi | Ic, 74Hc Cmos, Smd, 74Hc08, Soic14; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND; And | AND; AND | NOT; AND; AND Gate | AND | AND; AND Gate | AND; AND Gate | AND; AND | AND | NOT; AND | |||
| Supply Voltage | 2V ~ 6V | 6 v | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 20 ns | 20 ns | 20 ns | 20 ns | |||||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |