The MM74HC04SJX is a hex inverter integrated circuit that utilizes advanced silicon-gate CMOS technology, providing operating speeds comparable to LS-TTL gates while maintaining low power consumption. It features a typical propagation delay of 8 ns and can drive up to 10 LS-TTL loads, making it suitable for various digital applications. The device operates within a supply voltage range of 2V to 6V and has a quiescent power consumption of 10 µW maximum at room temperature. It is designed with high noise immunity and includes internal diode clamps to protect against static discharge. The MM74HC04SJX is available in a 14-lead Small Outline Package (SOP) and is compliant with lead-free standards.
Inverter IC 6 Channel 14-SOP
Inverters Hex Inverter Product overview: MM74HC04SJX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC04SJX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023590-MM74HC04SJX
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Communications & Networking, Metering
Quantity per package: 2k pcs
IC INVERTER 6CH 6-INP 14SOP
Inverter IC 6 Channel 14-SOP
Inverter IC 6 Channel 14-SOP
IC INVERTER 6CH 1-INP 14SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC04SJXTR-ND | 705-MM74HC04SJX | 023590-MM74HC04SJX | MM74HC04SJX | MM74HC04SJX | MM74HC04SJX |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - MM74HC04SJX | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 6V | 2 V to 6 V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 1 | 6 | 1 | |||
| Propagation Delay | 16 ns | 16 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |