onsemi Logic - Logic - Gates and Inverters - MM74HC04N MM74HC04N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059052-MM74HC04N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059052-MM74HC04N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74HC04N - 059052-MM74HC04N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HC04N
059052-MM74HC04N
Logic - Logic - Gates and Inverters - MM74HC04N 059052-MM74HC04N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059052-MM74HC04N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059052-MM74HC04N
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 059052-MM74HC04N
Product Name Logic - Logic - Gates and Inverters - MM74HC04N
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906416P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μMAX
View Details
3.8GHz 8W Rf Amplifier - 860-QPB3810SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724ESBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089603Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details