Inverters Hex Inverter Product overview: MM74HC04MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC04MX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter 6-Element CMOS 14-Pin SOIC
Inverter 6-Element CMOS 14-Pin SOIC
Inverter 6-Element CMOS 14-Pin SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 006799-MM74HC04MX
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74HC04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:5.2mA RoHS Compliant: Yes
HEX INVERTER GATE, 1 I/P, NSOIC-14; Logic Family / Base Number:74HC04; Logic Type:Inverter Gate; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC04MX | MM74HC04MXDKR-ND | 6709738 | 6709738P | 006799-MM74HC04MX | MM74HC04MX | 38C7499 | 29X6777 | 31Y2974 | MM74HC04MX |
| Product Name | Logic IC | Gates and Inverters | Inverters ICs | Inverters ICs | Logic - Logic - Gates and Inverters - MM74HC04MX | Gates and Inverters | Hex Inverter, Soic-14; Logic Function Onsemi | Logic Function Onsemi | Hex Inverter Gate, 1 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT; Inverter Gate | NOT | ||
| Supply Voltage | 2 V to 6 V | 2V ~ 6V | 6 v | 2 V ~ 6 V | 2V ~ 6V | 6V | 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Logic Family | HC | TTL; CMOS; Inverter | TTL; CMOS; Inverter | |||||||
| IC Package Type | Other; Reel | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | Other; NSOIC | Other; NSOIC | ||
| Inputs | 1 | 6 | 1 | 1 | 1 | 1 |