Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023589-MM74HC04MTCX
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverters Hex Inverter Product overview: MM74HC04MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC04MTCX can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14TSSOP
INVERTER, HEX, 6 I/P, TSSOP-14; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:-; No. of Inputs:6; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC,LOGIC GATE,HEX INVERTER,HC-CMOS,TSS
Inverter IC 6 Channel 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 023589-MM74HC04MTCX | MM74HC04MTCXTR-ND | 705-MM74HC04MTCX | MM74HC04MTCX | 46AC1382 | 34C1276 | MM74HC04MTCX |
| Product Name | Logic - Logic - Gates and Inverters - MM74HC04MTCX | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Inverter, Hex, 6 I/p, Tssop-14; Logic Family / Base Number Onsemi | Ic,logic Gate,hex Inverter,hc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | NOT; Inverter | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2 V to 6 V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | 2V ~ 6V | |
| Inputs | 6 | 1 | 6 | 1 | |||
| Propagation Delay | 16 ns | 16 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |