Inverter 6-Element CMOS 14-Pin SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059050-MM74HC04M
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 1,100
Inverter IC 6 Channel 14-SOIC
Inverters Hex Inverter Product overview: MM74HC04M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC04M can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC04, SOIC14; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1662715 | 059050-MM74HC04M | MM74HC04M-ND | 705-MM74HC04M | MM74HC04M | 88K1145 | 96K4693 |
| Product Name | Inverters ICs | Logic - Logic - Gates and Inverters - MM74HC04M | Gates and Inverters | Logic IC | Gates and Inverters | Hex Inverter, Soic-14; Logic Function Onsemi | Ic, 74Hc Cmos, Smd, 74Hc04, Soic14; Logic Family / Base Number Onsemi |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter | |
| Supply Voltage | 6 v | 2 V ~ 6 V | 2V ~ 6V | 2 V to 6 V | 2V ~ 6V | 6V | 6V |
| Output Type | LSTTL | ||||||
| Logic Family | TTL; CMOS; Inverter | HC | |||||
| Propagation Delay | 16 ns | 16 ns | 16 ns |