Logic Gates Qd 2-Input NOR Gate Product overview: MM74HC02MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC02MX can be used for catalog matching and distributor lookup.
Quad 2-Input NOR Gate
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001466-MM74HC02MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: MM74HC02
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC02DTG4; SN74HC02DRG4; SN74HC02DE4; SN74HC02DT; SN74HC02DG4; MM74HC02MX_NL; MM74HC02M_Q;
Introduction Date: September 01, 1983
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74HC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:NSOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC,LOGIC GATE,QUAD 2-INPUT NOR,HC-CMOS,SOP,14PI
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Logic Gates Qd 2-Input NOR Gate
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC02MX | MM74HC02MX | 001466-MM74HC02MX | MM74HC02MXDKR-ND | MM74HC02MX | 31Y2973 | 38C7498 | MM74HC02MX | MM74HC02MX | MM74HC02MX | MM74HC02MX | MM74HC02MX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - MM74HC02MX | Gates and Inverters | Gates and Inverters | Nor Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Ic,logic Gate,quad 2-Input Nor,hc-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi | IC GATE NOR 4CH 2-INP 14-SOIC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR; NOR | OR; NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOR; NOR Gate | NOR | NOR | NOR; NOR Gate | NOT; NOR | ||
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||||
| Logic Family | HC | CMOS | ||||||||||
| IC Package Type | Other; Reel | SOIC; Other; SOIC-14 | SOIC; Other; 14-SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | SOIC | SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 |