NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14TSSOP Product overview: MM74HC02MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC02MTC can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC02; Logic IC Family:74HC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC02MTC | 705-MM74HC02MTC | MM74HC02MTC-ND | MM74HC02MTC | MM74HC02MTC | 82C9089 | MM74HC02MTC |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR; NOR | NOR | NOR; NOR Gate | NOT; NOR | NOR | |
| Logic Family | CMOS | HC | |||||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP-14-16 | Other; Bulk | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP | ||
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 |