NOR Gate IC 4 Channel 14-SOIC
Quad 2-Input NOR Gate
Quad 2-Input NOR Gate
NOR Gate 4-Element 2-IN CMOS 14-Pin SOIC N Tube Product overview: MM74HC02M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC02M can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059048-MM74HC02M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1,100
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates Qd 2-Input NOR Gate
IC GATE NOR 4CH 2-INP 14-SOIC
QUAD NOR GATE, 2I/P, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC02; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC02M-ND | MM74HC02M | 705-MM74HC02M | 059048-MM74HC02M | 7613555 | 7613555P | MM74HC02M | MM74HC02M | MM74HC02M | MM74HC02M | 598-MM74HC02M | 84K2981 |
| Product Name | Gates and Inverters | SOIC Logic IC | Logic - Logic - Gates and Inverters - MM74HC02M | Logic Gates | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | IC GATE NOR 4CH 2-INP 14-SOIC | Quad Nor Gate, 2I/p, Soic-14; Logic Function Onsemi | |
| Gate Type | NOR | OR; NOR | NOR; NOR | NOT; NOR; NOR Gate | Nor | NOR; NOR | NOR; NOR Gate | NOR | NOT; NOR | NOR | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 6 v | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 4.5V | 6V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 15 ns | 15 ns | 113 ns | 15 ns | ||||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |