Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023587-MM74HC00MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: MM74HC00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC00DE4; SN74HC00DTG4; SN74HC00DRE4;
Introduction Date: September 01, 1983
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Microwave
Quantity per package: 2,500
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate 4-Element 2-IN CMOS 14-SOIC
NAND Gate 4-Element 2-IN CMOS 14-SOIC
NAND Gate 4-Element 2-IN CMOS 14-SOIC
Quad 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC Product overview: MM74HC00MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC00MX can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOIC
NAND GATE, QUAD, 2 I/P, NSOIC-14; Logic Family / Base Number:74HC00; Logic Type:NAND Gate; Output Current:5.2mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
NAND GATE, HC/UH SERIES, 4-FUNC,
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 023587-MM74HC00MX | MM74HC00MXTR-ND | 6709731 | 6709731P | MM74HC00MX | 705-MM74HC00MX | MM74HC00MX | 31Y2972 | MM74HC00MX | MM74HC00MX | MM74HC00MX | MM74HC00MX |
| Product Name | Logic - Logic - Gates and Inverters - MM74HC00MX | Gates and Inverters | Logic Gates | Logic Gates | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, Quad, 2 I/p, Nsoic-14; Logic Family / Base Number Onsemi | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND; Nand | AND; NAND; NAND | AND; NAND | NAND; NAND | NAND | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6 v | 2.5 V, 3.3 V, 5 V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 8 | 2 | 2 | ||||
| Propagation Delay | 15 ns | 15 ns | 15 ns | 15 ns | 15 ns | |||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |