NAND Gate IC 4 Channel 14-SOIC
Logic Gates Qd 2-Input NAND Gate Product overview: MM74HC00M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC00M can be used for catalog matching and distributor lookup.
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023586-MM74HC00M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1,100
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Qd 2-Input NAND Gate
NAND GATE, HC/UH SERIES, 4-FUNC,
LOGIC IC, NAND GATE, QUAD, 2 INPUTS, 14 PINS, SOIC, SMD. FREE 2 YEAR RADWELL WARRANTY
NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
QUAD NAND GATE, 2I/P, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC00; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC00, SOIC14; Logic Family / Base Number:74HC00; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC00M-ND | 1867317 | 1868677P | 705-MM74HC00M | MM74HC00M | 023586-MM74HC00M | MM74HC00M | MM74HC00M | MM74HC00M | MM74HC00M | 16126348 | MM74HC00M | 78K6056 | 97K5235 |
| Product Name | Gates and Inverters | Logic Gates | Logic Gates | Logic IC | Logic - Logic - Gates and Inverters - MM74HC00M | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic IC | Gates and Inverters | Quad Nand Gate, 2I/p, Soic-14; Logic Function Onsemi | Ic, 74Hc Cmos, Smd, 74Hc00, Soic14; Logic Family / Base Number Onsemi | |
| Gate Type | NAND | AND; NAND; Nand | AND; NAND; NAND | NAND; NAND | AND; NAND | NOT; NAND; NAND Gate | NAND | NOT; NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NAND; NAND | ||
| Supply Voltage | 2V ~ 6V | 6 v | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 2V ~ 6V | 6V | 6V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||||
| Propagation Delay | 15 ns | 15 ns | 15 ns | 15 ns | ||||||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |