Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-MDIP
74C93 - Binary Counter, CMOS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDIP14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078011-MM74C93N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Family Name: MM74C93N
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V
Introduction Date: February 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-MDIP
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-DIP
IC BINARY COUNTER 4-BIT 14DIP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MM74C93N-ND | MM74C93N | 1078011-MM74C93N | MM74C93N | MM74C93N |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MM74C93N | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | ||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | |||
| Counter Direction | UP | UP | |||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP | DIP; PDIP; 14-PDIP | DIP; 14-DIP (0.300\", 7.62mm) |