onsemi Signal Switches, Multiplexers, Decoders MM74C923WMX

Description
20-Key Encoder 1 x 9:4 20-SOIC
Request a Quote Datasheet
Description
20-Key Encoder 1 x 9:4 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MM74C923WMX-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MM74C923WMX-ND
Signal Switches, Multiplexers, Decoders MM74C923WMX-ND
20-Key Encoder 1 x 9:4 20-SOIC

20-Key Encoder 1 x 9:4 20-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog Switch and Multiplexer IC
743-MM74C923WMX
SOIC Analog Switch and Multiplexer IC 743-MM74C923WMX
4-Bit 8-Input CMOS Encoder IC, SOIC, 3-State Output Product overview: MM74C923WMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74C923WMX can be used for catalog matching and distributor lookup.

4-Bit 8-Input CMOS Encoder IC, SOIC, 3-State Output Product overview: MM74C923WMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74C923WMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C923WMX - 845754-MM74C923WMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C923WMX
845754-MM74C923WMX
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C923WMX 845754-MM74C923WMX
Manufacturer: ON Semiconductor Win Source Part Number: 845754-MM74C923WMX Series: 74C Package: Reel - TR Part Status: Obsolete Family Name: MM74C92 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 845754-MM74C923WMX
Series: 74C
Package: Reel - TR
Part Status: Obsolete
Family Name: MM74C92
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MM74C923WMX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MM74C923WMX
Logic - Signal Switches, Multiplexers, Decoders MM74C923WMX
IC ENCODER 20-KEY 1 X 9:4 20SOIC

IC ENCODER 20-KEY 1 X 9:4 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MM74C923WMX-ND 743-MM74C923WMX 845754-MM74C923WMX MM74C923WMX
Product Name Signal Switches, Multiplexers, Decoders SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C923WMX Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Dual Analog Switch and Multiplexer IC - 743-74AHC139D,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details