Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 142239-MM74C923WM
Packaging: Tube/Rail
Type: 20-Key Encoder
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 16mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: MM74C923
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 15 V
Alternative Parts (Cross-Reference): MM74C923M; MM74C923M/NOPB; MM74C923WMX_Q; MM74C923N;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
4-Bit 8-Input CMOS Encoder IC, SOIC, 3-State Output Product overview: MM74C923WM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74C923WM can be used for catalog matching and distributor lookup.
20-Key Encoder 1 x 9:4 20-SOIC
IC ENCODER 20-KEY 1 X 9:4 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 142239-MM74C923WM | 743-MM74C923WM | MM74C923WM-ND | MM74C923WM |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C923WM | SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 3 to 15 volts | 3 to 15 volts |