onsemi 20 Key Keyboard Encoder, Dip-20; Logic Family / Base Number Onsemi MM74C923N

Description
20 KEY KEYBOARD ENCODER, DIP-20; Logic Family / Base Number:74C923; Logic Type:Key Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; MSL:- RoHS Compliant: Yes
Datasheet
Description
20 KEY KEYBOARD ENCODER, DIP-20; Logic Family / Base Number:74C923; Logic Type:Key Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Key Keyboard Encoder, Dip-20; Logic Family / Base Number Onsemi - 58K9441 - Newark, An Avnet Company
Chicago, IL, United States
20 Key Keyboard Encoder, Dip-20; Logic Family / Base Number Onsemi
58K9441
20 Key Keyboard Encoder, Dip-20; Logic Family / Base Number Onsemi 58K9441
20 KEY KEYBOARD ENCODER, DIP-20; Logic Family / Base Number:74C923; Logic Type:Key Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; MSL:- RoHS Compliant: Yes

20 KEY KEYBOARD ENCODER, DIP-20; Logic Family / Base Number:74C923; Logic Type:Key Encoder; No. of Outputs:4Outputs; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 58K9441
Product Name 20 Key Keyboard Encoder, Dip-20; Logic Family / Base Number Onsemi
Function Decoder
Output Lines 4; Other; 4Outputs
Supply Voltage 15V
Unlock Full Specs
to access all available technical data

Similar Products

 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
SN5447A BCD-to-Seven-Segment Decoders/Drivers - 5962-9856401QEA - Texas Instruments
Specs
Function Decoder
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
3-to-8 line decoder/demultiplexer - 74HC238BQ,115 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers