onsemi 16 Key Keyboard Encoder, Soic-20; Logic Family / Base Number Onsemi MM74C922WM

Description
16 KEY KEYBOARD ENCODER, SOIC-20; Logic Family / Base Number:74C922; Logic Type:Key Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C RoHS Compliant: Yes
Datasheet
Description
16 KEY KEYBOARD ENCODER, SOIC-20; Logic Family / Base Number:74C922; Logic Type:Key Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 Key Keyboard Encoder, Soic-20; Logic Family / Base Number Onsemi - 78K6037 - Newark, An Avnet Company
Chicago, IL, United States
16 Key Keyboard Encoder, Soic-20; Logic Family / Base Number Onsemi
78K6037
16 Key Keyboard Encoder, Soic-20; Logic Family / Base Number Onsemi 78K6037
16 KEY KEYBOARD ENCODER, SOIC-20; Logic Family / Base Number:74C922; Logic Type:Key Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C RoHS Compliant: Yes

16 KEY KEYBOARD ENCODER, SOIC-20; Logic Family / Base Number:74C922; Logic Type:Key Encoder; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 78K6037
Product Name 16 Key Keyboard Encoder, Soic-20; Logic Family / Base Number Onsemi
Function Decoder
Output Lines 4; Other; 4Outputs
Supply Voltage 15V
Unlock Full Specs
to access all available technical data

Similar Products

 - AM25LS2548DM/R - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP20
View Details
 - 74HC4053D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Function Demultiplexer
Package Type SOT109-1-16
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - M38510/33701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details