onsemi Keyboard Encoder Logic Ic; Logic Family / Base Number Onsemi MM74C922N

Description
KEYBOARD ENCODER LOGIC IC; Logic Family / Base Number:74C922; Logic Type:Key Encoder; No. of Outputs:6Outputs; Logic Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; MSL:- RoHS Compliant: Yes
Datasheet
Description
KEYBOARD ENCODER LOGIC IC; Logic Family / Base Number:74C922; Logic Type:Key Encoder; No. of Outputs:6Outputs; Logic Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyboard Encoder Logic Ic; Logic Family / Base Number Onsemi - 58K9440 - Newark, An Avnet Company
Chicago, IL, United States
Keyboard Encoder Logic Ic; Logic Family / Base Number Onsemi
58K9440
Keyboard Encoder Logic Ic; Logic Family / Base Number Onsemi 58K9440
KEYBOARD ENCODER LOGIC IC; Logic Family / Base Number:74C922; Logic Type:Key Encoder; No. of Outputs:6Outputs; Logic Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; MSL:- RoHS Compliant: Yes

KEYBOARD ENCODER LOGIC IC; Logic Family / Base Number:74C922; Logic Type:Key Encoder; No. of Outputs:6Outputs; Logic Case Style:DIP; No. of Pins:18Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 58K9440
Product Name Keyboard Encoder Logic Ic; Logic Family / Base Number Onsemi
Function Decoder
Output Lines 6; Other; 6Outputs
Supply Voltage 15V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT11138FK/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers
 - HEF4555BT,652 - Rochester Electronics
Nexperia B.V.
Specs
Function Decoder
Package Type SO16
Logic Family CMOS
View Details