onsemi Signal Switches, Multiplexers, Decoders MM74C922N

Description
16-Key Encoder 1 x 8:4 18-DIP
Request a Quote Datasheet
Description
16-Key Encoder 1 x 8:4 18-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MM74C922N-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MM74C922N-ND
Signal Switches, Multiplexers, Decoders MM74C922N-ND
16-Key Encoder 1 x 8:4 18-DIP

16-Key Encoder 1 x 8:4 18-DIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C922N - 1224597-MM74C922N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C922N
1224597-MM74C922N
Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C922N 1224597-MM74C922N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224597-MM74C922N Series: 74C Packaging: Tube Type: 16-Key Encoder Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Current - Output High, Low: 15mA, 16mA Operating Supply Voltage: 3 V ~ 15 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: MM74C922 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 18-DIP Alternative Parts (Cross-Reference): MM74C922J/NOPB; MM74C922J; MM74C922N_Q; Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224597-MM74C922N
Series: 74C
Packaging: Tube
Type: 16-Key Encoder
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 18-DIP (0.300", 7.62mm)
Current - Output High, Low: 15mA, 16mA
Operating Supply Voltage: 3 V ~ 15 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: MM74C922
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 18-DIP
Alternative Parts (Cross-Reference): MM74C922J/NOPB; MM74C922J; MM74C922N_Q;
Introduction Date: February 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MM74C922N
Analog Switch and Multiplexer IC 743-MM74C922N
Encoder Product overview: MM74C922N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74C922N can be used for catalog matching and distributor lookup.

Encoder Product overview: MM74C922N from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74C922N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MM74C922N - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MM74C922N
Logic - Signal Switches, Multiplexers, Decoders MM74C922N
IC ENCODER 16-KEY 1 X 8:4 18DIP

IC ENCODER 16-KEY 1 X 8:4 18DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MM74C922N-ND 1224597-MM74C922N 743-MM74C922N MM74C922N
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74C922N Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -55 C (-67 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data