onsemi Logic - Logic - Gates and Inverters - MM74C914MX MM74C914MX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719496-MM74C914MX Packaging: Tape and Reel Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.7V ~ 2.1V Logic Level - High: 4.3V ~ 12.9V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74C914 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V Max Propagation Delay at V, Max CL: 200ns at 10V, 50pF
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719496-MM74C914MX Packaging: Tape and Reel Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.7V ~ 2.1V Logic Level - High: 4.3V ~ 12.9V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74C914 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V Max Propagation Delay at V, Max CL: 200ns at 10V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74C914MX - 719496-MM74C914MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74C914MX
719496-MM74C914MX
Logic - Logic - Gates and Inverters - MM74C914MX 719496-MM74C914MX
Manufacturer: ON Semiconductor Win Source Part Number: 719496-MM74C914MX Packaging: Tape and Reel Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.7V ~ 2.1V Logic Level - High: 4.3V ~ 12.9V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74C914 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V Max Propagation Delay at V, Max CL: 200ns at 10V, 50pF

Manufacturer: ON Semiconductor
Win Source Part Number: 719496-MM74C914MX
Packaging: Tape and Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.7V ~ 2.1V
Logic Level - High: 4.3V ~ 12.9V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74C914
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V
Max Propagation Delay at V, Max CL: 200ns at 10V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 719496-MM74C914MX
Product Name Logic - Logic - Gates and Inverters - MM74C914MX
Unlock Full Specs
to access all available technical data

Similar Products

600MHZ 2.7GHZ Rf Amplifier - 860-BGC100GN6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
3 suppliers
Analog - MTLM108AMD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9555202QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details