Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224595-MM74C914M
Series: 74C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 3 V ~ 15 V
Max Propagation Delay @ V, Max CL: 200ns @ 10V, 50pF
Logic Level - Low: 0.7 V ~ 2.1 V
Logic Level - High: 4.3 V ~ 12.9 V
Part Status: Obsolete(EOL)
Family Name: MM74C914
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): MM74C914M_Q; MM74C914N_NF40; MM74C914N_NL;
Introduction Date: February 07, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Schmitt Trigger Inverter IC, 6CH, CMOS, 15V, 14SOIC Product overview: MM74C914M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 15V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74C914M can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 6CH 1IN 14SOIC
HEX INVERTER, SCHMITT TRIGGER SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74C914; Logic IC Family:74C; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74C914M-ND | 1224595-MM74C914M | 705-MM74C914M | MM74C914M | 82C9007 | MM74C914M |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74C914M | 15V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Hex Inverter, Schmitt Trigger Soic-14; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | |
| Supply Voltage | 3V ~ 15V | 3 V ~ 15 V | 15V | 1.5V | 1.5V; 3V ~ 15V | |
| Inputs | 1 | 6 | 1 | 1 | 1 | |
| Features | Schmitt Trigger | |||||
| Propagation Delay | 200 ns | 200 ns | 200 ns |