onsemi Counters, Dividers MM74C90N

Description
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-MDIP
Request a Quote Datasheet
Description
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MM74C90N-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MM74C90N-ND
Counters, Dividers MM74C90N-ND
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-MDIP

Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-MDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MM74C90N - 1224592-MM74C90N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MM74C90N
1224592-MM74C90N
Logic - Logic - Counters, Dividers - MM74C90N 1224592-MM74C90N
Manufacturer: ON Semiconductor Win Source Part Number: 1224592-MM74C90N Packaging: Tube Mounting Style: Through Hole Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Count Rate: 5MHz Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 74C90 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 15V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224592-MM74C90N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Count Rate: 5MHz
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 74C90
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V

Buy Now
Counters, Dividers - MM74C90N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM74C90N
Counters, Dividers MM74C90N
Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-MDIP

Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-MDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MM74C90N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MM74C90N
Integrated Circuits (ICs) - Logic - Counters, Dividers MM74C90N
IC DECADE COUNTER 4-BIT 14MDIP

IC DECADE COUNTER 4-BIT 14MDIP

Supplier's Site
Logic - Counters, Dividers - MM74C90N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MM74C90N
Logic - Counters, Dividers MM74C90N
IC COUNTER DECADE 4BIT 14-DIP

IC COUNTER DECADE 4BIT 14-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MM74C90N-ND 1224592-MM74C90N MM74C90N MM74C90N MM74C90N
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MM74C90N Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Type BCD/Decade Counter
Counter Direction UP UP
Package Type DIP; "14-DIP (0.300"", 7.62mm)" DIP DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4060FP-E - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
Counter - 2 Up Counters - 750-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counter ICs - 625414 - RS Components, Ltd.
Specs
Logic Family 74
Number of Pins 16
Number of units in IC 1
View Details