onsemi Dual 30V DIP Logic IC MM74C908N

Description
IC Driver Relay Dual 30V 8-DIP Product overview: MM74C908N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MM74C908N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC Driver Relay Dual 30V 8-DIP Product overview: MM74C908N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MM74C908N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 30V DIP Logic IC
703-MM74C908N
Dual 30V DIP Logic IC 703-MM74C908N
IC Driver Relay Dual 30V 8-DIP Product overview: MM74C908N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MM74C908N can be used for catalog matching and distributor lookup.

IC Driver Relay Dual 30V 8-DIP Product overview: MM74C908N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 30V, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MM74C908N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MM74C908N - 1224590-MM74C908N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MM74C908N
1224590-MM74C908N
Logic - Logic - Specialty Logic - MM74C908N 1224590-MM74C908N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224590-MM74C908N Series: 74C Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Logic Type: Relay Driver Supply Voltage: 3 V ~ 18 V Part Status: Obsolete(EOL) Family Name: MM74C908 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224590-MM74C908N
Series: 74C
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Logic Type: Relay Driver
Supply Voltage: 3 V ~ 18 V
Part Status: Obsolete(EOL)
Family Name: MM74C908
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic IC - 53600501 - Radwell International
Willingboro, NJ, United States
Logic IC
53600501
Logic IC 53600501
DISCONTINUED BY MANUFACTURER, NAND GATE BASED PERIPHERAL DRIVER, 2 DRIVER, 0.5A, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, NAND GATE BASED PERIPHERAL DRIVER, 2 DRIVER, 0.5A, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic IC -  - Radwell International
Willingboro, NJ, United States
Logic IC
Logic IC
FAIRCHILD SEMICONDUCTOR Integrated Circuits MM74C908N

FAIRCHILD SEMICONDUCTOR Integrated Circuits MM74C908N

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 703-MM74C908N 1224590-MM74C908N 53600501
Product Name Dual 30V DIP Logic IC Logic - Logic - Specialty Logic - MM74C908N Logic IC Logic IC
Gate Type Buffer/Driver Relay Driver Buffer/Driver; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1658517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers