onsemi Buffers, Drivers, Receivers, Transceivers MM74C907N

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-MDIP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - MM74C907N-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
MM74C907N-ND
Buffers, Drivers, Receivers, Transceivers MM74C907N-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-MDIP

Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-MDIP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C907N - 208587-MM74C907N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C907N
208587-MM74C907N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C907N 208587-MM74C907N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208587-MM74C907N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Non-Inverting Output Type: Open Drain Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 15 V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208587-MM74C907N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 15 V

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
MM74C907N
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers MM74C907N
IC BUFFER NON-INVERT 15V 14DIP

IC BUFFER NON-INVERT 15V 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number MM74C907N-ND 208587-MM74C907N MM74C907N
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MM74C907N Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 3 to 15 volts 3 to 15 volts
Unlock Full Specs
to access all available technical data