INVERTING BUFFER, DIP-14; Logic Family / Base Number:74C906; Logic Device Type:Buffer, Inverting; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:15V; Logic IC Family:74C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 58K1928 |
| Product Name | Inverting Buffer, Dip-14; Logic Family / Base Number Onsemi |