Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 725303-MM74C906MX
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74C906
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 15V
IC BUFFER NON-INVERT 15V 14SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | MM74C906MXTR-ND | 725303-MM74C906MX | MM74C906MX |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Interface - Interface - Drivers, Receivers, Transceivers - MM74C906MX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 3 to 15 volts |