onsemi Logic - Logic - Gates and Inverters - MM74C901N MM74C901N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208584-MM74C901N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 20mA, 9mA Max Propagation Delay @ V, Max CL: 30ns @ 10V, 50pF Logic Level - Low: 1.5 V to 2 V Logic Level - High: 3.5 V to 8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208584-MM74C901N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 20mA, 9mA Max Propagation Delay @ V, Max CL: 30ns @ 10V, 50pF Logic Level - Low: 1.5 V to 2 V Logic Level - High: 3.5 V to 8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74C901N - 208584-MM74C901N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74C901N
208584-MM74C901N
Logic - Logic - Gates and Inverters - MM74C901N 208584-MM74C901N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208584-MM74C901N Packaging: Tube/Rail Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 20mA, 9mA Max Propagation Delay @ V, Max CL: 30ns @ 10V, 50pF Logic Level - Low: 1.5 V to 2 V Logic Level - High: 3.5 V to 8 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 15 V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208584-MM74C901N
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 20mA, 9mA
Max Propagation Delay @ V, Max CL: 30ns @ 10V, 50pF
Logic Level - Low: 1.5 V to 2 V
Logic Level - High: 3.5 V to 8 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 208584-MM74C901N
Product Name Logic - Logic - Gates and Inverters - MM74C901N
Package Type DIP; PDIP; 14-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1898869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
2.3GHZ 2.7GHZ Rf Amplifier - 860-BGA9H1BN6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers