onsemi Comparators MM74C85N

Description
Magnitude Comparator, CMOS Series, 4-Bit, True Output, CMOS, PDIP16
Request a Quote Datasheet
Description
Magnitude Comparator, CMOS Series, 4-Bit, True Output, CMOS, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM74C85N - Rochester Electronics
Newburyport, MA, United States
Magnitude Comparator, CMOS Series, 4-Bit, True Output, CMOS, PDIP16

Magnitude Comparator, CMOS Series, 4-Bit, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Comparators - MM74C85N-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MM74C85N-ND
Comparators MM74C85N-ND
Magnitude Comparator Bit Active Low Output AB 16-PDIP

Magnitude Comparator Bit Active Low Output AB 16-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
MM74C85N
Integrated Circuits (ICs) - Logic - Comparators MM74C85N
IC COMPARATOR MAG 4BIT 16DIP

IC COMPARATOR MAG 4BIT 16DIP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MM74C85N MM74C85N-ND MM74C85N
Product Name Comparators Integrated Circuits (ICs) - Logic - Comparators
Type Magnitude Magnitude
Package Type DIP; Other; DIP16 DIP
Logic Family CMOS
Supply Voltage 3V ~ 15V 1.5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALS29809NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
 - 40085BDM - Rochester Electronics
Texas Instruments
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family CMOS
View Details
4-Bit Magnitude Comparator - 54S85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details