onsemi Logic - Logic - Comparators - MM74C85N MM74C85N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 927352-MM74C85N Series: 74C Operating Temperature Range: -55°C ~ 125°C Features: Magnitude Comparator Bit Active Low Output A B 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MM74C85 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74C85, 74C85N, MM74C85N-NDR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 927352-MM74C85N Series: 74C Operating Temperature Range: -55°C ~ 125°C Features: Magnitude Comparator Bit Active Low Output A B 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MM74C85 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74C85, 74C85N, MM74C85N-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - MM74C85N - 927352-MM74C85N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - MM74C85N
927352-MM74C85N
Logic - Logic - Comparators - MM74C85N 927352-MM74C85N
Manufacturer: ON Semiconductor Win Source Part Number: 927352-MM74C85N Series: 74C Operating Temperature Range: -55°C ~ 125°C Features: Magnitude Comparator Bit Active Low Output A B 16-PDIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: MM74C85 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74C85, 74C85N, MM74C85N-NDR

Manufacturer: ON Semiconductor
Win Source Part Number: 927352-MM74C85N
Series: 74C
Operating Temperature Range: -55°C ~ 125°C
Features: Magnitude Comparator Bit Active Low Output A B 16-PDIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MM74C85
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74C85, 74C85N, MM74C85N-NDR

Buy Now Datasheet
Singapore, Singapore
4BIT Linear Comparator IC
692-MM74C85N
4BIT Linear Comparator IC 692-MM74C85N
IC COMPARATOR MAG 4BIT 16DIP Product overview: MM74C85N from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MM74C85N can be used for catalog matching and distributor lookup.

IC COMPARATOR MAG 4BIT 16DIP Product overview: MM74C85N from Fairchild (onsemi) is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 4BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MM74C85N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - MM74C85N - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
MM74C85N
Logic - Comparators MM74C85N
IC COMPARATOR MAGNITUDE 4B 16DIP

IC COMPARATOR MAGNITUDE 4B 16DIP

Supplier's Site Datasheet
IC Chip - 32506262 - Radwell International
Willingboro, NJ, United States
IC Chip
32506262
IC Chip 32506262
MAGNITUDE COMPARATOR, CMOS SERIES, 4-BIT, TRUE OUTPUT, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY

MAGNITUDE COMPARATOR, CMOS SERIES, 4-BIT, TRUE OUTPUT, CMOS, PDIP16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Comparators - MM74C85N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MM74C85N
Comparators MM74C85N
Magnitude Comparator Bit Active Low Output AB 16-PDIP

Magnitude Comparator Bit Active Low Output AB 16-PDIP

Buy Now Datasheet
Comparators - MM74C85N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
MM74C85N
Comparators MM74C85N
Magnitude Comparator Bit Active Low Output AB 16-PDIP

Magnitude Comparator Bit Active Low Output AB 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Radwell International Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Amplifier and Comparator Chips Analog Comparators
Product Number 927352-MM74C85N 692-MM74C85N MM74C85N 32506262 MM74C85N
Product Name Logic - Logic - Comparators - MM74C85N 4BIT Linear Comparator IC Logic - Comparators IC Chip Comparators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data